8734 -- MINI BINDING POST TERMINAL, 90 DEG-THRU HOLE MOUNT
Keystone Electronics Corp.Mini Binding Post Terminal, 90 Deg-Thru Hole Mount8734
Description
Part Number: 8734
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 8734
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Screw Installed
Wire Range (AWG): 14-22 AWG
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 8734 is a low-profile screw terminal with a screw installed, designed for thru-hole horizontal mounting and compatible with spade terminals via an anti-rotation tab. It has a current rating of 15 amps, a brass terminal with matte tin plate finish, and a stainless steel screw. The terminal accommodates wire connections and has a mounting hole diameter of 0.047 inch (1.2 mm). The overall dimensions include a 0.375 inch (9.5 mm) diameter body and a screw length of 0.375 inch (9.5 mm).
Datasheet Summary Powered by GS/AI
The 8734 is a low-profile screw terminal with a screw installed, designed for thru-hole horizontal mounting and compatible with spade terminals via an anti-rotation tab. It has a current rating of 15 amps, a brass terminal with matte tin plate finish, and a stainless steel screw. The terminal accommodates wire connections and has a mounting hole diameter of 0.047 inch (1.2 mm). The overall dimensions include a 0.375 inch (9.5 mm) diameter body and a screw length of 0.375 inch (9.5 mm).