Keystone Electronics Corp. Terminal, Pin, Through Hole, White; Product Range Keystone 11071

Description
TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethy lene) RoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethy lene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Through Hole, White; Product Range Keystone - 60M5705 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Through Hole, White; Product Range Keystone
60M5705
Terminal, Pin, Through Hole, White; Product Range Keystone 60M5705
TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethy lene) RoHS Compliant: Yes

TERMINAL, PIN, THROUGH HOLE, WHITE; Product Range:-; Termination:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1mm; Insulator Colour:White; Insulator Material:PTFE (Polytetrafluoroethylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 60M5705
Product Name Terminal, Pin, Through Hole, White; Product Range Keystone
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data