Keystone Electronics Corp. Slimline Lock-In Nylon PCB Support 1933B

Description
Part Number: 1933B Length: 1.000 [25.4] Material: Nylon 6/6-V-0
Request a Quote
Description
Part Number: 1933B Length: 1.000 [25.4] Material: Nylon 6/6-V-0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1933B is a Slim-Line Lock-In nylon PCB spacer designed for permanent attachment to both a chassis and a 0.062 in (1.57 mm) thick PCB, with a 0.156 in (4.0 mm) mounting hole diameter. It is 1.000 in (25.4 mm) long and made of Nylon 6/6 rated UL 94V-0 for flame resistance. The design provides sturdy support with a low insertion force and allows for easy board removal during repairs or upgrades.

Datasheet Summary
Powered by GS/AI

The 1933B is a Slim-Line Lock-In nylon PCB spacer designed for permanent attachment to both a chassis and a 0.062 in (1.57 mm) thick PCB, with a 0.156 in (4.0 mm) mounting hole diameter. It is 1.000 in (25.4 mm) long and made of Nylon 6/6 rated UL 94V-0 for flame resistance. The design provides sturdy support with a low insertion force and allows for easy board removal during repairs or upgrades.

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Nylon PCB Support - 1933B - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Nylon PCB Support
1933B
Slimline Lock-In Nylon PCB Support 1933B
Part Number: 1933B Length: 1.000 [25.4] Material: Nylon 6/6-V-0

Part Number: 1933B

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6-V-0
Buy Now Datasheet
Board Supports - 36-1933B-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1933B-ND
Board Supports 36-1933B-ND
"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

"Board Support Snap Lock / Snap Lock Nylon 1.000"" (25.40mm) 1"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1933B 36-1933B-ND
Product Name Slimline Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
3/8 Round Female Standoff - 1549C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers