Keystone Electronics Corp. F-F Nylon Stand, 4-40, 3/4 L 1902E

Description
Part Number: 1902E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 1902E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 4-40, 3/4 L - 1902E - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 4-40, 3/4 L
1902E
F-F Nylon Stand, 4-40, 3/4 L 1902E
Part Number: 1902E Length: 1.000 [25.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40

Part Number: 1902E

  • Length: 1.000 [25.4]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-1902E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1902E-ND
Board Spacers, Standoffs 36-1902E-ND
"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
STANDOFF HEX 1.00
Wilmington, MA, United States
STANDOFF HEX 1.00"L 4-40 THR NYL
1902E
STANDOFF HEX 1.00"L 4-40 THR NYL 1902E
STANDOFF HEX 1.00"L 4-40 THR NYL

STANDOFF HEX 1.00"L 4-40 THR NYL

Buy Now
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W4945 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone
62W4945
Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone 62W4945
SPACER/STANDOFF, NYLON, 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 25.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1902E
Standoffs & Spacers 1902E
Standoffs & Spacers NYLON 1"X.25" 4-40

Standoffs & Spacers NYLON 1"X.25" 4-40

Buy Now Datasheet
Standoff; 1.000 in.; #4-40; Nylon 6/6; Hex - 70181998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 1.000 in.; #4-40; Nylon 6/6; Hex
70181998
Standoff; 1.000 in.; #4-40; Nylon 6/6; Hex 70181998
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1902E 36-1902E-ND 1902E 62W4945 1902E 70181998
Product Name F-F Nylon Stand, 4-40, 3/4 L Board Spacers, Standoffs STANDOFF HEX 1.00"L 4-40 THR NYL Spacer/standoff, Nylon, 6.4Mm X 25.4Mm; Standoff Material Keystone Standoffs & Spacers Standoff; 1.000 in.; #4-40; Nylon 6/6; Hex
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Rivet Binding Post Terminal 6-32 Thread - 1535 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 6-32 / 6
View Details
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Swage Standoff - 1620-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers