Keystone Electronics Corp. 1/4 Round Spacer 1454C

Description
Part Number: 1454C Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1454C Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1454C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1454C
1/4 Round Spacer 1454C
Part Number: 1454C Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1454C

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1454C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1454C-ND
Board Spacers, Standoffs 36-1454C-ND
"Round Spacer Unthreaded #4 Brass 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #4 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone - 62W5557 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone
62W5557
Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone 62W5557
SPACER, ROUND, BRASS, NICKEL, 0.5"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.5"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:12.7mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1454C
Standoffs & Spacers 1454C
Standoffs & Spacers 1/4"X1/2"SPACER RND

Standoffs & Spacers 1/4"X1/2"SPACER RND

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1454C 36-1454C-ND 62W5557 1454C
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1604-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 2125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers