Keystone Electronics Corp. 1/4 Hex Female Standoff 1637

Description
Part Number: 1637 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1637 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1637
1/4 Hex Female Standoff 1637
Part Number: 1637 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1637

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1637-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1637-ND
Board Spacers, Standoffs 36-1637-ND
"Hex Standoff Threaded #6-32 Brass 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #6-32 Brass 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Standoff, Threaded; 6-32; 1.5 in.; 0.187 in.; Hex; Brass, Aluminum; - 70181842 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 6-32; 1.5 in.; 0.187 in.; Hex; Brass, Aluminum;
70181842
Standoff, Threaded; 6-32; 1.5 in.; 0.187 in.; Hex; Brass, Aluminum; 70181842
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Spacer, Hex, 6-32, Brass, Zinc, 1.5; Standoff Material Keystone - 62W5576 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, Brass, Zinc, 1.5; Standoff Material Keystone
62W5576
Spacer, Hex, 6-32, Brass, Zinc, 1.5; Standoff Material Keystone 62W5576
SPACER, HEX, 6-32, BRASS, ZINC, 1.5"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 6-32, BRASS, ZINC, 1.5"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1637
Standoffs & Spacers 1637
Standoffs & Spacers HEX .250X1.50 ZBRASS

Standoffs & Spacers HEX .250X1.50 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1637 36-1637-ND 70181842 62W5576 1637
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Threaded; 6-32; 1.5 in.; 0.187 in.; Hex; Brass, Aluminum; Spacer, Hex, 6-32, Brass, Zinc, 1.5; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Aluminum Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 8-32, 7/8 L - 1904F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Swage Standoff - 1609-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers