Female threaded standoff made of aluminum per ASTM B211 with a hex outer diameter of 0.156 inch (3.9 mm) and a length of 0.375 inch (9.5 mm), threaded for 4-40 threads. It is RoHS compliant and ISO 9001 certified.
Part Number: 1797D
"Hex Standoff Threaded #2-56 Aluminum 0.375"" (9.53mm) 3/8"""
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish
Standoffs & Spacers HEX .156X.375 ALUM
SPACER/STANDOFF, HEX, AL, 3.9MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:3.962mm RoHS Compliant: Yes
| Keystone Electronics Corp. | DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 1797D | 36-1797D-ND | 70181991 | 1797D | 94B3090 |
| Product Name | .156 Hex, .375 L, F-F Alum Standoff | Board Spacers, Standoffs | Standoff;2-56 Threads;Length 0.375";OD 0.156";Aluminum Clear Iridite;Hex | Standoffs & Spacers | Spacer/standoff, Hex, Al, 3.9Mm X 9.5Mm; Standoff Material Keystone |
| Type & Shape | Standoff; Female Standoff; Round; Hex | Standoff; Hex | Female Standoff; Hex | Standoff | Standoff; Female Standoff; Hex |
| Mounting | Threaded | ||||
| Material | Metal; Aluminum | Aluminum | Aluminum | Metal; Aluminum; Aluminum |