Keystone Electronics Corp. 1/4 Hex Female Standoff 2211

Description
Part Number: 2211 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2211 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2211
1/4 Hex Female Standoff 2211
Part Number: 2211 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 2211

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2211-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2211-ND
Board Spacers, Standoffs 36-2211-ND
"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
ALUM HEX THREADED SPACER - 2211 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUM HEX THREADED SPACER
2211
ALUM HEX THREADED SPACER 2211
ALUM HEX THREADED SPACER

ALUM HEX THREADED SPACER

Buy Now
Standoff, Threaded; #6-32; 0.75 in.; 0.25 in.; Hex; Aluminum; - 70181897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #6-32; 0.75 in.; 0.25 in.; Hex; Aluminum;
70181897
Standoff, Threaded; #6-32; 0.75 in.; 0.25 in.; Hex; Aluminum; 70181897
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W4992 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone
62W4992
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone 62W4992
SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2211
Standoffs & Spacers 2211
Standoffs & Spacers HEX .250X.750 ALUM

Standoffs & Spacers HEX .250X.750 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2211 36-2211-ND 2211 70181897 62W4992 2211
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs ALUM HEX THREADED SPACER Standoff, Threaded; #6-32; 0.75 in.; 0.25 in.; Hex; Aluminum; Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Spacer; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 x 1inch Length Round Phenolic Spacer - 1494 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details