Keystone Electronics Corp. 1/4 Round Female Standoff 1877

Description
Part Number: 1877 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1877 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1877
1/4 Round Female Standoff 1877
Part Number: 1877 Finish/Plating: Zinc & Clear Chromate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 1/4 [.250] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1877

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 1877
Product Name 1/4 Round Female Standoff
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1884 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1749-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers