Keystone Electronics Corp. 1/4 Hex M-F Standoff 2129

Description
Part Number: 2129 Length: 1.625 [41.3] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2129 Length: 1.625 [41.3] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 2129 is a stainless steel male/female threaded standoff with a length of 1.625 inches (41.3 mm), a hex shape, and a 6-32 thread size. The external diameter is 0.250 inches (6.4 mm), with an internal thread depth of 0.375 inches (9.5 mm) and an external thread length of 0.250 inches (6.4 mm). It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 2129 is a stainless steel male/female threaded standoff with a length of 1.625 inches (41.3 mm), a hex shape, and a 6-32 thread size. The external diameter is 0.250 inches (6.4 mm), with an internal thread depth of 0.375 inches (9.5 mm) and an external thread length of 0.250 inches (6.4 mm). It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2129 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2129
1/4 Hex M-F Standoff 2129
Part Number: 2129 Length: 1.625 [41.3] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2129

  • Length: 1.625 [41.3]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2129-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2129-ND
Board Spacers, Standoffs 36-2129-ND
"Hex Standoff Threaded #6-32 Stainless Steel 1.625"" (41.28mm) 1 5/8"""

"Hex Standoff Threaded #6-32 Stainless Steel 1.625"" (41.28mm) 1 5/8"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 1.625";TL-Ext 0.25"
70183100
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 1.625";TL-Ext 0.25" 70183100
Hex Shape, Male⁄Female Standoffs Stainless steel material Hex shaped thread.

Hex Shape, Male⁄Female Standoffs

  • Stainless steel material
    Hex shaped thread.
Supplier's Site
Standoff Stainless Steel / Bulk Keystone - 50F4735 - Newark, An Avnet Company
Chicago, IL, United States
Standoff Stainless Steel / Bulk Keystone
50F4735
Standoff Stainless Steel / Bulk Keystone 50F4735
STANDOFF - STAINLESS STEEL / Bulk

STANDOFF - STAINLESS STEEL / Bulk

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2129
Standoffs & Spacers 2129
Standoffs & Spacers SS 1.625 M/F THRD

Standoffs & Spacers SS 1.625 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2129 36-2129-ND 70183100 50F4735 2129
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 1.625";TL-Ext 0.25" Standoff Stainless Steel / Bulk Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 5/8 L - 1902D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/16 Round Female Standoff - 2025 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Female Standoff - 1886 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers