Keystone Electronics Corp. 1/4 Hex Swage Standoff 1630-2

Description
Part Number: 1630-2 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1630-2 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1630-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1630-2
1/4 Hex Swage Standoff 1630-2
Part Number: 1630-2 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1630-2

  • Finish/Plating: Nickel Plate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1630-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1630-2-ND
Board Spacers, Standoffs 36-1630-2-ND
"Hex Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Spacer Rohs Compliant Keystone - 80H9629 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9629
Spacer Rohs Compliant Keystone 80H9629
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1630-2
Standoffs & Spacers 1630-2
Standoffs & Spacers 4-40 X .250 STDOFF

Standoffs & Spacers 4-40 X .250 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1630-2 36-1630-2-ND 80H9629 1630-2
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Spacer Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2364 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1451A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers