Keystone Electronics Corp. 1/4 Round Spacer 1919

Description
Part Number: 1919 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1919 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 1919, from Keystone Electronics Corp. is designed for applications requiring a reliable spacing solution. It is made of brass and features a nickel plating finish, which enhances its durability and resistance to corrosion. The spacer has a hole size compatible with #4 and M3 screws, making it suitable for various assembly needs. With an outer diameter of 0.250 inches (6.4 mm) and a length of 0.625 inches (15.9 mm), this spacer is ideal for applications where precise spacing is critical. Its round shape and clear hole design facilitate easy installation and alignment in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The 1/4 Round Spacer, part number 1919, from Keystone Electronics Corp. is designed for applications requiring a reliable spacing solution. It is made of brass and features a nickel plating finish, which enhances its durability and resistance to corrosion. The spacer has a hole size compatible with #4 and M3 screws, making it suitable for various assembly needs. With an outer diameter of 0.250 inches (6.4 mm) and a length of 0.625 inches (15.9 mm), this spacer is ideal for applications where precise spacing is critical. Its round shape and clear hole design facilitate easy installation and alignment in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1919 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1919
1/4 Round Spacer 1919
Part Number: 1919 Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1919

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1919-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1919-ND
Board Spacers, Standoffs 36-1919-ND
"Round Spacer Unthreaded #4 Brass 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #4 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W5596 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone
62W5596
Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone 62W5596
SPACER, ROUND, BRASS, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.625" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.625" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1919 36-1919-ND 62W5596
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Brass, 6.4Mm X 15.9Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1796-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers