Keystone Electronics Corp. 1/4 Round Female Standoff 1859

Description
Part Number: 1859 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1859 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female-threaded standoff with 8-32 thread, round body, 0.250 inch outer diameter, and 0.875 inch length, made of aluminum with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female-threaded standoff with 8-32 thread, round body, 0.250 inch outer diameter, and 0.875 inch length, made of aluminum with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1859
1/4 Round Female Standoff 1859
Part Number: 1859 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1859

  • Finish/Plating: Clear Iridite
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1859-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1859-ND
Board Spacers, Standoffs 36-1859-ND
"Round Standoff Threaded #8-32 Aluminum 0.875"" (22.23mm) 7/8"""

"Round Standoff Threaded #8-32 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone - 62W5594 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone
62W5594
Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone 62W5594
SPACER/STANDOFF, ROUND AL 0.875INX22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND AL 0.875INX22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1859 36-1859-ND 62W5594
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff, Round Al 0.875Inx22.2Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Round Female Standoff - 1657B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers