Keystone Electronics Corp. .156 Rnd, .250 L, F-F Alum Standoff 1801B

Description
Part Number: 1801B Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1801B Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.156 Rnd, .250 L, F-F Alum Standoff - 1801B - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Rnd, .250 L, F-F Alum Standoff
1801B
.156 Rnd, .250 L, F-F Alum Standoff 1801B
Part Number: 1801B Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1801B

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .156 [4.0]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1801B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1801B-ND
Board Spacers, Standoffs 36-1801B-ND
"Round Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff;2-56 Threads;Length 0.250
Fort Worth, TX, USA
Standoff;2-56 Threads;Length 0.250";OD 0.156";Aluminum Clear Iridite;Round
70181992
Standoff;2-56 Threads;Length 0.250";OD 0.156";Aluminum Clear Iridite;Round 70181992
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1801B
Standoffs & Spacers 1801B
Standoffs & Spacers RND .156X.250 ALUM

Standoffs & Spacers RND .156X.250 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1801B 36-1801B-ND 70181992 1801B
Product Name .156 Rnd, .250 L, F-F Alum Standoff Board Spacers, Standoffs Standoff;2-56 Threads;Length 0.250";OD 0.156";Aluminum Clear Iridite;Round Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .312 L, F-F Alum Standoff - 1797C - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers