Keystone Electronics Corp. 1/4 Round Female Standoff 1547C

Description
Part Number: 1547C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1547C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter, made of brass with zinc plating and clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.500 inch (12.7 mm) length, and 0.250 inch (6.4 mm) outer diameter, made of brass with zinc plating and clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1547C
1/4 Round Female Standoff 1547C
Part Number: 1547C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1547C

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1547C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1547C-ND
Board Spacers, Standoffs 36-1547C-ND
"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
THREADED STANDOFF - 1547C - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1547C
THREADED STANDOFF 1547C
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1547C
Standoffs & Spacers 1547C
Standoffs & Spacers RND .250X.500 ZBRASS

Standoffs & Spacers RND .250X.500 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1547C 36-1547C-ND 1547C 1547C
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Hex Female Standoff - 1822C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers