Keystone Electronics Corp. 1/4 Hex M-F Standoff 1944

Description
Part Number: 1944 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1944 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1944 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1944
1/4 Hex M-F Standoff 1944
Part Number: 1944 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1944

  • Finish/Plating: Nickel Plate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1944-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1944-ND
Board Spacers, Standoffs 36-1944-ND
"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1944
Standoffs & Spacers 1944
Standoffs & Spacers M-F BRS HEX 4 X.500"

Standoffs & Spacers M-F BRS HEX 4 X.500"

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187"
70181865
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187" 70181865
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 12.7Mm; Standoff Material Keystone - 62W5603 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 12.7Mm; Standoff Material Keystone
62W5603
Spacer/standoff Hex Brass 6.4Mm X 12.7Mm; Standoff Material Keystone 62W5603
SPACER/STANDOFF HEX BRASS 6.4MM X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1944 36-1944-ND 1944 70181865 62W5603
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 0.5";TL-Ext 0.187" Spacer/standoff Hex Brass 6.4Mm X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
Board Spacers, Standoffs - 36-1629-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers