Keystone Electronics Corp. 1/4 Round Spacer 1483

Description
Part Number: 1483 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 1483 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1483 is a round brass clear hole spacer with a 0.250 in (6.4 mm) outer diameter, a 0.170 in (4.3 mm) screw clearance for #8 screws, and a length of 0.750 in (19.1 mm). It is made of brass with nickel plating meeting QQ-N-290, and is rated for commercial use. The part is designed for high-voltage isolation and possesses square ends with a tight joint on the outside diameter.

Datasheet Summary
Powered by GS/AI

1483 is a round brass clear hole spacer with a 0.250 in (6.4 mm) outer diameter, a 0.170 in (4.3 mm) screw clearance for #8 screws, and a length of 0.750 in (19.1 mm). It is made of brass with nickel plating meeting QQ-N-290, and is rated for commercial use. The part is designed for high-voltage isolation and possesses square ends with a tight joint on the outside diameter.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1483 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1483
1/4 Round Spacer 1483
Part Number: 1483 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1483

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1483-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1483-ND
Board Spacers, Standoffs 36-1483-ND
"Round Spacer Unthreaded #8 Brass 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #8 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone - 62W5572 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone
62W5572
Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone 62W5572
SPACER, ROUND, BRASS, NICKEL, 0.75"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.75"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1483 36-1483-ND 62W5572
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2220 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Female Standoff - 1547E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1655-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Round Female Standoff - 1864 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers