Keystone Electronics Corp. .156 Rnd, .250 L, F-F Brass Standoff 1802B

Description
Part Number: 1802B Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1802B Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Rnd, .250 L, F-F Brass Standoff
1802B
.156 Rnd, .250 L, F-F Brass Standoff 1802B
Part Number: 1802B Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Shape: Round Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1802B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .156 [4.0]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1802B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1802B-ND
Board Spacers, Standoffs 36-1802B-ND
"Round Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1802B
Standoffs & Spacers 1802B
Standoffs & Spacers RND .156X.250 ZBRASS

Standoffs & Spacers RND .156X.250 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1802B 36-1802B-ND 1802B
Product Name .156 Rnd, .250 L, F-F Brass Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1884 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers