Keystone Electronics Corp. 1/4 Hex Female Standoff 2203

Description
Part Number: 2203 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2203 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.500 inch length, and 0.250 inch hex outer diameter, made of aluminum with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, 0.500 inch length, and 0.250 inch hex outer diameter, made of aluminum with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2203
1/4 Hex Female Standoff 2203
Part Number: 2203 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2203

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2203-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2203-ND
Board Spacers, Standoffs 36-2203-ND
"Hex Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff, Threaded; #4-40; 0.5 in.; 0.25 in.; Hex; Aluminum; - 70181890 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #4-40; 0.5 in.; 0.25 in.; Hex; Aluminum;
70181890
Standoff, Threaded; #4-40; 0.5 in.; 0.25 in.; Hex; Aluminum; 70181890
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2203
Standoffs & Spacers 2203
Standoffs & Spacers HEX .250X.500 ALUM

Standoffs & Spacers HEX .250X.500 ALUM

Buy Now Datasheet
Standoff, Hex-Female, Alum, 12.7Mm, 4-40; Standoff Material Keystone - 62W4986 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex-Female, Alum, 12.7Mm, 4-40; Standoff Material Keystone
62W4986
Standoff, Hex-Female, Alum, 12.7Mm, 4-40; Standoff Material Keystone 62W4986
STANDOFF, HEX-FEMALE, ALUM, 12.7MM, 4-40; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX-FEMALE, ALUM, 12.7MM, 4-40; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2203 36-2203-ND 70181890 2203 62W4986
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Threaded; #4-40; 0.5 in.; 0.25 in.; Hex; Aluminum; Standoffs & Spacers Standoff, Hex-Female, Alum, 12.7Mm, 4-40; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2217 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
1/4 Round Swage Standoff - 1546D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers