Keystone Electronics Corp. 1/4 Round Spacer 1457D

Description
Part Number: 1457D Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1457D Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1457D
1/4 Round Spacer 1457D
Part Number: 1457D Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1457D

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1457D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1457D-ND
Board Spacers, Standoffs 36-1457D-ND
"Round Spacer Unthreaded #6 Brass 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #6 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone - 62W5563 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone
62W5563
Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone 62W5563
SPACER, ROUND, BRASS, NICKEL, 0.75"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.75"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Round Clear Brass Spacers
70181425
Round Clear Brass Spacers 70181425
Round Clear Brass Spacers

Round Clear Brass Spacers

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1457D
Standoffs & Spacers 1457D
Standoffs & Spacers .750" RND SPACER

Standoffs & Spacers .750" RND SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1457D 36-1457D-ND 62W5563 70181425 1457D
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Brass, Nickel, 0.75; Spacer Type Keystone Round Clear Brass Spacers Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Swage Standoff - 1561D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers