Keystone Electronics Corp. 1/4 Hex Female Standoff 1451A

Description
Part Number: 1451A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1451A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1451A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1451A
1/4 Hex Female Standoff 1451A
Part Number: 1451A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1451A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1451A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1451A-ND
Board Spacers, Standoffs 36-1451A-ND
"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
THREADED STANDOFF - 1451A - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1451A
THREADED STANDOFF 1451A
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Standoff; #6-32; 0.250 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 - 70181979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.250 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
70181979
Standoff; #6-32; 0.250 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 70181979
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1451A
Standoffs & Spacers 1451A
Standoffs & Spacers 1/4"x1/4"SPACER HEX

Standoffs & Spacers 1/4"x1/4"SPACER HEX

Buy Now Datasheet
Spacer, Hex, 6-32, Brass, Zinc, 0.25; Standoff Material Keystone - 62W5550 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, Brass, Zinc, 0.25; Standoff Material Keystone
62W5550
Spacer, Hex, 6-32, Brass, Zinc, 0.25; Standoff Material Keystone 62W5550
SPACER, HEX, 6-32, BRASS, ZINC, 0.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 6-32, BRASS, ZINC, 0.25"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1451A 36-1451A-ND 1451A 70181979 1451A 62W5550
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Standoff; #6-32; 0.250 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 Standoffs & Spacers Spacer, Hex, 6-32, Brass, Zinc, 0.25; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
.156 Hex, .375 L, F-F Brass Standoff - 1798D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers