Keystone Electronics Corp. 5.8mm Cell Retainer, THM 2987

Description
Part Number: 2987 # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Retainer
Request a Quote
Description
Part Number: 2987 # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Retainer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5.8mm Cell Retainer, THM, part number 2987, is designed to securely hold a single 5.8mm coin cell battery. It features a Thru Hole Mount (THM) configuration, which helps maintain the relative position of the legs during and after soldering. The retainer is constructed from phosphor bronze with a tin-nickel plating, ensuring durability and reliable performance. It is specifically engineered to withstand shock and vibration, making it suitable for high-density packaging applications. The product is available on tape and reel for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The 5.8mm Cell Retainer, THM, part number 2987, is designed to securely hold a single 5.8mm coin cell battery. It features a Thru Hole Mount (THM) configuration, which helps maintain the relative position of the legs during and after soldering. The retainer is constructed from phosphor bronze with a tin-nickel plating, ensuring durability and reliable performance. It is specifically engineered to withstand shock and vibration, making it suitable for high-density packaging applications. The product is available on tape and reel for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
5.8mm Cell Retainer, THM - 2987 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5.8mm Cell Retainer, THM
2987
5.8mm Cell Retainer, THM 2987
Part Number: 2987 # of Cells: 1 Cell Size: 5.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Retainer

Part Number: 2987

  • # of Cells: 1
  • Cell Size: 5.8mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Retainer
Buy Now Datasheet
Battery Holders, Clips, Contacts - 2987K-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
2987K-ND
Battery Holders, Clips, Contacts 2987K-ND
Battery Cell

Battery Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2987 2987K-ND
Product Name 5.8mm Cell Retainer, THM Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 D Cell Holder, Solder Lug - 176 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
THM (Heavy Duty/Dual) Holder for 20mm Cell - 1026 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT Holder for 1/2AA Battery on T&R - 1016TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
For 1 AA Cell - 2228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers