Keystone Electronics Corp. 3 AA Cell Holder with 6" wires 2465

Description
Part Number: 2465 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote
Description
Part Number: 2465 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 2465 is a three-cell AA battery holder with 6-inch, #26 AWG stripped and tinned wire leads, conforming to UL/CSA 1007. The housing is polypropylene, with spring steel contacts nickel-plated and brass PC pins nickel-plated. The connector is nylon 6/6 with phosphor bronze contacts tin-plated. The design includes a woven nylon red ribbon for easy battery removal, coil springs that accommodate varying battery lengths, and secures batteries to ensure low contact resistance while withstanding shock and vibration. The holder is configured for cells in series and is designed for direct soldering to a printed circuit board. Dimensions are 2.086 inches (53.0 mm) long, 0.512 inches (13.0 mm) wide, and 0.093 inches (2.36 mm) terminal diameter. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Part number 2465 is a three-cell AA battery holder with 6-inch, #26 AWG stripped and tinned wire leads, conforming to UL/CSA 1007. The housing is polypropylene, with spring steel contacts nickel-plated and brass PC pins nickel-plated. The connector is nylon 6/6 with phosphor bronze contacts tin-plated. The design includes a woven nylon red ribbon for easy battery removal, coil springs that accommodate varying battery lengths, and secures batteries to ensure low contact resistance while withstanding shock and vibration. The holder is configured for cells in series and is designed for direct soldering to a printed circuit board. Dimensions are 2.086 inches (53.0 mm) long, 0.512 inches (13.0 mm) wide, and 0.093 inches (2.36 mm) terminal diameter. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
3 AA Cell Holder with 6
New Hyde Park, NY, USA
3 AA Cell Holder with 6" wires
2465
3 AA Cell Holder with 6" wires 2465
Part Number: 2465 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: Wire Leads Type: Holder

Part Number: 2465

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2465-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2465-ND
Battery Holders, Clips, Contacts 36-2465-ND
"Battery Holder (Open) AA 3 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Open) AA 3 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 3Aa, Wire Leads; Battery Sizes Accepted Keystone - 16F1094 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 3Aa, Wire Leads; Battery Sizes Accepted Keystone
16F1094
Battery Holder, 3Aa, Wire Leads; Battery Sizes Accepted Keystone 16F1094
BATTERY HOLDER, 3AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 3AA, WIRE LEADS; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; 3; Spring; Wire Lead; 26 AWG - 70182750 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; 3; Spring; Wire Lead; 26 AWG
70182750
Battery Holder; AA; Polypropylene; 3; Spring; Wire Lead; 26 AWG 70182750
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2465 36-2465-ND 16F1094 70182750
Product Name 3 AA Cell Holder with 6" wires Battery Holders, Clips, Contacts Battery Holder, 3Aa, Wire Leads; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; 3; Spring; Wire Lead; 26 AWG
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AAA Cell Holder, PC - 2466 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
 - 1094719 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers
AA Battery Holder w/ solder lugs - 1115 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
Component Clip-2.15
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
2 suppliers