Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1064

Description
Part Number: 1064 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 1064 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1064 is a surface mount coin cell holder designed for 20mm lithium batteries, supporting configurations of (2) 2020, (2) 2025, (2) 2032, (3) 2012, or (3) 2016 cells. It features tin-nickel plated contacts, a high-temperature nylon 46 base rated UL 94V-0, and solder tails with a flow-hole design for enhanced joint strength. The part is compatible with automated pick-and-place assembly, has a mounting height of 0.406 inches (10.3 mm), and a pad size of 0.156 inches (4.0 mm). It meets ANSI/EIA-481 tape and reel standards, and operates from -60°F to +293°F (-51°C to +145°C).

Datasheet Summary
Powered by GS/AI

The 1064 is a surface mount coin cell holder designed for 20mm lithium batteries, supporting configurations of (2) 2020, (2) 2025, (2) 2032, (3) 2012, or (3) 2016 cells. It features tin-nickel plated contacts, a high-temperature nylon 46 base rated UL 94V-0, and solder tails with a flow-hole design for enhanced joint strength. The part is compatible with automated pick-and-place assembly, has a mounting height of 0.406 inches (10.3 mm), and a pad size of 0.156 inches (4.0 mm). It meets ANSI/EIA-481 tape and reel standards, and operates from -60°F to +293°F (-51°C to +145°C).

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate)
1064
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1064
Part Number: 1064 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1064

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (2) 2032, (3) 2012, (3) 2016
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1064-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1064-ND
Battery Holders, Clips, Contacts 36-1064-ND
Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2, 3 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1064 36-1064-ND
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Vertical/Slimline) Holder for (1) 2450 Cell - 1068 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-211-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
View Details
2 suppliers
For 3 D Cell-All Contacts Insulated - 2190 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-108-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details