Keystone Electronics Corp. Aluminum Battery Holder, NEDA 215 177

Description
Part Number: 177 # of Cells: 1 Material: Aluminum Battery Reference: NEDA 215 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote
Description
Part Number: 177 # of Cells: 1 Material: Aluminum Battery Reference: NEDA 215 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminum Battery Holder, NEDA 215 (Part Number: 177) from Keystone Electronics Corp. is designed to securely hold one cell. It is constructed from lightweight yet durable aircraft-grade aluminum, ensuring strength while minimizing weight. The holder features brass eyelets and lugs with a nickel plating for enhanced conductivity and corrosion resistance. Additionally, it includes moisture-proof, resin-impregnated fiber insulating washers to protect against environmental factors. This product is suitable for applications requiring a reliable and robust battery holder, although it is no longer a stocking item and is subject to availability and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The Aluminum Battery Holder, NEDA 215 (Part Number: 177) from Keystone Electronics Corp. is designed to securely hold one cell. It is constructed from lightweight yet durable aircraft-grade aluminum, ensuring strength while minimizing weight. The holder features brass eyelets and lugs with a nickel plating for enhanced conductivity and corrosion resistance. Additionally, it includes moisture-proof, resin-impregnated fiber insulating washers to protect against environmental factors. This product is suitable for applications requiring a reliable and robust battery holder, although it is no longer a stocking item and is subject to availability and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Battery Holder, NEDA 215 - 177 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Aluminum Battery Holder, NEDA 215
177
Aluminum Battery Holder, NEDA 215 177
Part Number: 177 # of Cells: 1 Material: Aluminum Battery Reference: NEDA 215 No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.

Part Number: 177

  • # of Cells: 1
  • Material: Aluminum
  • Battery Reference: NEDA 215
  • No longer a stocking item, Subject to stock availability and minimum order requirements, Contact our sales team for further details.
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-177-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-177-ND
Battery Holders, Clips, Contacts 36-177-ND
Battery Holder (Open) 22 1/2V 1 Cell Solder Lug

Battery Holder (Open) 22 1/2V 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, 22 1/2V, Panel; Battery Sizes Accepted Keystone - 35F1629 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 22 1/2V, Panel; Battery Sizes Accepted Keystone
35F1629
Battery Holder, 22 1/2V, Panel; Battery Sizes Accepted Keystone 35F1629
BATTERY HOLDER, 22 1/2V, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, 22 1/2V, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 177 36-177-ND 35F1629
Product Name Aluminum Battery Holder, NEDA 215 Battery Holders, Clips, Contacts Battery Holder, 22 1/2V, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

For 2 D Cell-All Contacts Insulated - 2176 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-295-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
3 AAA Cell Densi-Pak Holder - 2484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers
THM (3 Volt) Holder for (1) 2477 Cell - 1025-7 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
4 suppliers