Keystone Electronics Corp. Male Fully Insulated Quick Fit Terminal 8296

Description
Part Number: 8296 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Fully Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8296 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Fully Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 22/18 AWG wire, with a tab size of 0.187 (4.8) mm × 0.020 (0.51) mm and a barrel inner diameter of 0.080 (2.03) mm. The terminal has a length of 0.87 (22.1) mm, insulation length of 0.24 (6.1) mm, and insulation diameter of 0.145 (3.7) mm. Made with tinned brass terminal and vinyl insulation.

Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 22/18 AWG wire, with a tab size of 0.187 (4.8) mm × 0.020 (0.51) mm and a barrel inner diameter of 0.080 (2.03) mm. The terminal has a length of 0.87 (22.1) mm, insulation length of 0.24 (6.1) mm, and insulation diameter of 0.145 (3.7) mm. Made with tinned brass terminal and vinyl insulation.

Suppliers

Company
Product
Description
Supplier Links
Male Fully Insulated Quick Fit Terminal - 8296 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Fully Insulated Quick Fit Terminal
8296
Male Fully Insulated Quick Fit Terminal 8296
Part Number: 8296 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 18-22 AWG Male Vinyl Fully Insulated Solderless Terminal

Part Number: 8296

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Male Vinyl Fully Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8296-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8296-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8296-ND
CONN QC TAB 18-22AWG 0.187 CRIMP

CONN QC TAB 18-22AWG 0.187 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8296 36-8296-ND
Product Name Male Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Terminals - Specialized Connectors - 36-1499FT-ND - DigiKey
Specs
Terminal Type Crimp On Pin
View Details
Keystone Electronics Corp.
View Details