Keystone Electronics Corp. Female Fully Insulated Quick Fit Terminal 8294

Description
Part Number: 8294 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG
Request a Quote
Description
Part Number: 8294 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female fully insulated quick-fit terminal for 16-14 AWG wire, with a .250 (6.4) mm wide by .032 (.81) mm thick tab, blue vinyl insulation, and a barrel inner diameter of .080 (2.03) mm. The terminal is made of tinned brass and is designed for crimp connections.

Datasheet Summary
Powered by GS/AI

Female fully insulated quick-fit terminal for 16-14 AWG wire, with a .250 (6.4) mm wide by .032 (.81) mm thick tab, blue vinyl insulation, and a barrel inner diameter of .080 (2.03) mm. The terminal is made of tinned brass and is designed for crimp connections.

Suppliers

Company
Product
Description
Supplier Links
Female Fully Insulated Quick Fit Terminal - 8294 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Fully Insulated Quick Fit Terminal
8294
Female Fully Insulated Quick Fit Terminal 8294
Part Number: 8294 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG

Part Number: 8294

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8294-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8294-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8294-ND
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8294 36-8294-ND
Product Name Female Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1583-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-11305-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details