Keystone Electronics Corp. Straight Leg Terminal 1215

Description
Part Number: 1215 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 1215 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1215 is a straight leg screw terminal with a 6-32 thread screw, designed for use with .093 inch thick PCBs. The terminal is made of .032 inch steel tin plate with a nickel-plated steel screw that is installed and captivated. It is rated for 15 amps. The mounting footprint measures .375 inches by .100 inches, with a total height of .562 inches and a body length of .937 inches.

Datasheet Summary
Powered by GS/AI

Part number 1215 is a straight leg screw terminal with a 6-32 thread screw, designed for use with .093 inch thick PCBs. The terminal is made of .032 inch steel tin plate with a nickel-plated steel screw that is installed and captivated. It is rated for 15 amps. The mounting footprint measures .375 inches by .100 inches, with a total height of .562 inches and a body length of .937 inches.

Suppliers

Company
Product
Description
Supplier Links
Straight Leg Terminal - 1215 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Straight Leg Terminal
1215
Straight Leg Terminal 1215
Part Number: 1215 Current Rating: 15 Amps Finish/Plating: Bright Tin Material: Steel Mounting: Swage Mount Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 1215

  • Current Rating: 15 Amps
  • Finish/Plating: Bright Tin
  • Material: Steel
  • Mounting: Swage Mount
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 1215
Product Name Straight Leg Terminal
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-4119-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
METRIC SCREW TERMINAL (GREEN) - 7696-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers