Keystone Electronics Corp. Female Fully Insulated Quick Fit Terminal 8292

Description
Part Number: 8292 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8292 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Fully Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for wire ranges 22/18 AWG, with a male tab size of .250 (6.4) × .032 (.81) and a barrel inner diameter of .080 (2.03). The terminal features a crimp mount and vinyl insulation with a maximum insulation diameter of .145 (3.7). The product is RoHS compliant and rated for use with .250 (6.4) quick-fit male terminals. The color is red.

Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for wire ranges 22/18 AWG, with a male tab size of .250 (6.4) × .032 (.81) and a barrel inner diameter of .080 (2.03). The terminal features a crimp mount and vinyl insulation with a maximum insulation diameter of .145 (3.7). The product is RoHS compliant and rated for use with .250 (6.4) quick-fit male terminals. The color is red.

Suppliers

Company
Product
Description
Supplier Links
Female Fully Insulated Quick Fit Terminal - 8292 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Fully Insulated Quick Fit Terminal
8292
Female Fully Insulated Quick Fit Terminal 8292
Part Number: 8292 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Female Vinyl Fully Insulated Solderless Terminal

Part Number: 8292

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Female Vinyl Fully Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8292-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8292-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8292-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet
Terminals FML SLD TERM 22/18GA - 443-8292 - Utmel Electronic Limited
Hong Kong, China
Terminals FML SLD TERM 22/18GA
443-8292
Terminals FML SLD TERM 22/18GA 443-8292
Terminals FML SLD TERM 22/18GA

Terminals FML SLD TERM 22/18GA

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8292 36-8292-ND 443-8292
Product Name Female Fully Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors Terminals FML SLD TERM 22/18GA
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Swage Mount Solder Lug - 1268 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1563-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers