Keystone Electronics Corp. METRIC SCREW TERMINAL (RED) 7689-2

Description
Part Number: 7689-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Description
Part Number: 7689-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Metric screw terminals are multipurpose, snap-in PCB terminals for solid or stranded wire, rated at 15 amps. The 7689-2 variant is a horizontal-type terminal with an M3 thread, supplied unassembled, and features a red color-coded screw. It mounts via four legs into pre-drilled holes, accepts #14-22 AWG wire, and has a screw positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating.

Datasheet Summary
Powered by GS/AI

Metric screw terminals are multipurpose, snap-in PCB terminals for solid or stranded wire, rated at 15 amps. The 7689-2 variant is a horizontal-type terminal with an M3 thread, supplied unassembled, and features a red color-coded screw. It mounts via four legs into pre-drilled holes, accepts #14-22 AWG wire, and has a screw positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (RED) - 7689-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (RED)
7689-2
METRIC SCREW TERMINAL (RED) 7689-2
Part Number: 7689-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 PCB Screw Terminal

Part Number: 7689-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
  • PCB Screw Terminal
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7689-2
Product Name METRIC SCREW TERMINAL (RED)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1559-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 31C7027 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers