Keystone Electronics Corp. Male Insulated Quick Fit Terminal 8289

Description
Part Number: 8289 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8289 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 16-14 AWG wire, with a tab size of .250 (6.4) mm wide by .032 (.81) mm thick, and a barrel inner diameter of .085 (2.16) mm. The insulation length is .93 (23.6) mm and the overall length is .87 (22.1) mm. The terminal is color-coded blue.

Datasheet Summary
Powered by GS/AI

Male vinyl insulated quick-fit terminal for 16-14 AWG wire, with a tab size of .250 (6.4) mm wide by .032 (.81) mm thick, and a barrel inner diameter of .085 (2.16) mm. The insulation length is .93 (23.6) mm and the overall length is .87 (22.1) mm. The terminal is color-coded blue.

Suppliers

Company
Product
Description
Supplier Links
Male Insulated Quick Fit Terminal - 8289 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Insulated Quick Fit Terminal
8289
Male Insulated Quick Fit Terminal 8289
Part Number: 8289 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG Male Vinyl Insulated Solderless Terminal

Part Number: 8289

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG

Male Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8289-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8289-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8289-ND
CONN QC TAB 14-16AWG 0.250 CRIMP

CONN QC TAB 14-16AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8289 36-8289-ND
Product Name Male Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
METRIC SCREW TERMINAL (BLACK) - 7695-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100DKR-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Mini Tubular Terminal, Flare Tip - 1236 - Keystone Electronics Corp.
Specs
Material Brass
View Details