Keystone Electronics Corp. Vertical Screw Terminal w/Screw-Assembled, Red 7693-2

Description
Part Number: 7693-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7693-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Vertical screw terminal with a captivated 6-32 binding screw, rated for 15 Amps, designed for snap-in mounting on PCBs and accommodating #14-22 AWG wire. The terminal is made of brass with matte tin plating, has a low-profile stable design with an anti-rotation feature, and features a red-colored screw. Mounting dimensions are 0.187 in [4.8 mm] by 0.210 in [5.4 mm], with a body height of 0.310 in [7.9 mm].

Datasheet Summary
Powered by GS/AI

Vertical screw terminal with a captivated 6-32 binding screw, rated for 15 Amps, designed for snap-in mounting on PCBs and accommodating #14-22 AWG wire. The terminal is made of brass with matte tin plating, has a low-profile stable design with an anti-rotation feature, and features a red-colored screw. Mounting dimensions are 0.187 in [4.8 mm] by 0.210 in [5.4 mm], with a body height of 0.310 in [7.9 mm].

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Screw-Assembled, Red - 7693-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Screw-Assembled, Red
7693-2
Vertical Screw Terminal w/Screw-Assembled, Red 7693-2
Part Number: 7693-2 Color: Red Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7693-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7693-2
Terminals 7693-2
Terminals SCREW TERMINAL RED

Terminals SCREW TERMINAL RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7693-2 7693-2
Product Name Vertical Screw Terminal w/Screw-Assembled, Red Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3572-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Horizontal Entry Quick Fit Terminal, SMT - 3599 - Keystone Electronics Corp.
Specs
Material Brass
View Details