Keystone Electronics Corp.
Horizontal Entry Quick Fit Terminal, T&R
3599TR
Description
Part Number: 3599TR
Current Rating: 10 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: SMT
Packaging: Tape and Reel - 1,000 / 13" reel
Tab Size: .110 [2.8] x .020 [.51]
For Bulk Version, request
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Description
Part Number: 3599TR
Current Rating: 10 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: SMT
Packaging: Tape and Reel - 1,000 / 13" reel
Tab Size: .110 [2.8] x .020 [.51]
For Bulk Version, request
Request a Quote
Email Supplier
Suppliers
Horizontal Entry Quick Fit Terminal, T&R
3599TR
Part Number: 3599TR
Current Rating: 10 Amps
Finish/Plating: Matte Tin
Material: Brass
Mounting: SMT
Packaging: Tape and Reel - 1,000 / 13" reel
Tab Size: .110 [2.8] x .020 [.51]
For Bulk Version, request
Part Number: 3599TR
- Current Rating: 10 Amps
- Finish/Plating: Matte Tin
- Material: Brass
- Mounting: SMT
- Packaging: Tape and Reel - 1,000 / 13" reel
- Tab Size: .110 [2.8] x .020 [.51]
- For Bulk Version, request
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
3599TR |
|
Product Name
|
Horizontal Entry Quick Fit Terminal, T&R |
|
Material
|
Brass
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Terminal Type
Single End
Material
Brass
Features
Insulated
View Details
Keystone Electronics Corp.
Terminal Type
Double End, Pin
Material
Brass
View Details
2 suppliers
Keystone Electronics Corp.
Terminal Type
Double End, Pin
Material
Brass
View Details
Keystone Electronics Corp.
Terminal Type
Splice/PCB Terminal
Material
Brass
Features
RoHS
View Details