Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8284

Description
Part Number: 8284 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG
Request a Quote
Description
Part Number: 8284 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for .250 (6.4) tab size, designed for 16/14 AWG wire, with a barrel inner diameter of 0.085 (2.16) mm and a length of 0.73 (18.5) mm. Constructed from EPT copper with a tinned brass contact. Mounting is by crimp. Sold separately from the vinyl boot.

Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for .250 (6.4) tab size, designed for 16/14 AWG wire, with a barrel inner diameter of 0.085 (2.16) mm and a length of 0.73 (18.5) mm. Constructed from EPT copper with a tinned brass contact. Mounting is by crimp. Sold separately from the vinyl boot.

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8284 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8284
Male Non-Insulated Quick Fit Terminal 8284
Part Number: 8284 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 16-14 AWG

Part Number: 8284

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8284-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8284-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8284-ND
CONN QC TAB 14-16AWG 0.250 CRIMP

CONN QC TAB 14-16AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8284 36-8284-ND
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 99F8333 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Quick Fit .250
Specs
Material Brass
View Details
Terminal, Wide Roll Eyelet, 0.07In, Thd; Tab Size Metric Keystone - 62W5052 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details