Keystone Electronics Corp. Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone 25

Description
TERMINAL, WIDE ROLL EYELET, 0.045IN, THROUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.156" RoHS Compliant: Yes
Datasheet
Description
TERMINAL, WIDE ROLL EYELET, 0.045IN, THROUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.156" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone
22C9002
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone 22C9002
TERMINAL, WIDE ROLL EYELET, 0.045IN, THROUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.156" RoHS Compliant: Yes

TERMINAL, WIDE ROLL EYELET, 0.045IN, THROUGH HOLE; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Brass; Mounting Hole Dia:1.57mm; Terminal Plating:Tin; Product Range:-; Connector Type:Wide Roll Eyelet; Length:0.156" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 22C9002
Product Name Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data