Keystone Electronics Corp. Female Insulated Quick Ft Terminal 8280

Description
Part Number: 8280 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8280 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 12-10 AWG wire, with a tab size of 0.250 (6.4) mm wide by 0.032 (0.81) mm thick, and a barrel inner diameter of 0.165 (4.19) mm. The insulation diameter is 0.250 (6.4) mm. The terminal is made of tinned brass with vinyl insulation and is designed for crimp connection.

Datasheet Summary
Powered by GS/AI

Female vinyl insulated quick-fit terminal for 12-10 AWG wire, with a tab size of 0.250 (6.4) mm wide by 0.032 (0.81) mm thick, and a barrel inner diameter of 0.165 (4.19) mm. The insulation diameter is 0.250 (6.4) mm. The terminal is made of tinned brass with vinyl insulation and is designed for crimp connection.

Suppliers

Company
Product
Description
Supplier Links
Female Insulated Quick Ft Terminal - 8280 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Insulated Quick Ft Terminal
8280
Female Insulated Quick Ft Terminal 8280
Part Number: 8280 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 12-10 AWG Female Vinyl Insulated Solderless Terminal

Part Number: 8280

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 12-10 AWG

Female Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8280-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8280-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8280-ND
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8280 36-8280-ND
Product Name Female Insulated Quick Ft Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1515-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1613-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers