Keystone Electronics Corp. Horizontal Screw Terminal w/Sems Screw-Assembled 7692-SEMS

Description
Part Number: 7692-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 7692-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7692-SEMS is a horizontal screw terminal with a captivated 6-32 screw installed and secured, designed for secure wire termination with a current rating of 15 amps. The terminal features a brass contact with matte tin plating and a free-spinning lock washer to prevent wire twisting during installation. Its overall length is 0.250 inches (6.4 mm), with a thread length of 0.197 inches (5.0 mm) and overall height of 0.440 inches (11.2 mm). Mounting is through-hole, with four placement locators for alignment.

Datasheet Summary
Powered by GS/AI

7692-SEMS is a horizontal screw terminal with a captivated 6-32 screw installed and secured, designed for secure wire termination with a current rating of 15 amps. The terminal features a brass contact with matte tin plating and a free-spinning lock washer to prevent wire twisting during installation. Its overall length is 0.250 inches (6.4 mm), with a thread length of 0.197 inches (5.0 mm) and overall height of 0.440 inches (11.2 mm). Mounting is through-hole, with four placement locators for alignment.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Screw Terminal w/Sems Screw-Assembled - 7692-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal Screw Terminal w/Sems Screw-Assembled
7692-SEMS
Horizontal Screw Terminal w/Sems Screw-Assembled 7692-SEMS
Part Number: 7692-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Snap-in Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 7692-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM Snap-in
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7692-SEMS
Product Name Horizontal Screw Terminal w/Sems Screw-Assembled
Unlock Full Specs
to access all available technical data

Similar Products

PC Terminal Lug 1
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminal Posts - 4091943 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details