Keystone Electronics Corp. Female Insulated Quick Ft Terminal 8278

Description
Part Number: 8278 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Description
Part Number: 8278 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Female Vinyl Insulated Solderless Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a Quick Disconnect Connector, specifically designed for use with 14-16 AWG wire sizes. It features a male terminal with a barrel width of 0.187 inches (4.8 mm) and is constructed from tinned brass for enhanced conductivity. The insulation is made of vinyl, providing protection and durability. The terminal has a length of 0.78 inches (19.8 mm) and an inner diameter of 0.085 inches (2.16 mm). This connector is suitable for applications requiring reliable and quick connections, making it a practical choice for various electrical projects.

Datasheet Summary
Powered by GS/AI

The product is a Quick Disconnect Connector, specifically designed for use with 14-16 AWG wire sizes. It features a male terminal with a barrel width of 0.187 inches (4.8 mm) and is constructed from tinned brass for enhanced conductivity. The insulation is made of vinyl, providing protection and durability. The terminal has a length of 0.78 inches (19.8 mm) and an inner diameter of 0.085 inches (2.16 mm). This connector is suitable for applications requiring reliable and quick connections, making it a practical choice for various electrical projects.

Suppliers

Company
Product
Description
Supplier Links
Female Insulated Quick Ft Terminal - 8278 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Female Insulated Quick Ft Terminal
8278
Female Insulated Quick Ft Terminal 8278
Part Number: 8278 Color: Blue Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: .187 [4.8] x .020 [.51] Type: Quick Fit Wire Range (AWG): 16-14 AWG Female Vinyl Insulated Solderless Terminal

Part Number: 8278

  • Color: Blue
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .187 [4.8] x .020 [.51]
  • Type: Quick Fit
  • Wire Range (AWG): 16-14 AWG

Female Vinyl Insulated Solderless Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8278-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8278-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8278-ND
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8278 36-8278-ND
Product Name Female Insulated Quick Ft Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Keystone Electronics Corp.
View Details
Terminals - Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details