Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°-Blue Screw Captivated 7758-5

Description
Part Number: 7758-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7758-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, with a 6-32 brass nickel-plated screw installed and captivated, and a blue-painted head for identification. Accepts 14-22 AWG solid or stranded wire and crimp terminals. Terminal contacts are brass with matte tin plating. Current rating is 15 amps. Mounting hole pattern matches standard quick fit terminals. Dimensions are 0.315 in x 0.360 in x 0.200 in.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminal for 60° mounting, with a 6-32 brass nickel-plated screw installed and captivated, and a blue-painted head for identification. Accepts 14-22 AWG solid or stranded wire and crimp terminals. Terminal contacts are brass with matte tin plating. Current rating is 15 amps. Mounting hole pattern matches standard quick fit terminals. Dimensions are 0.315 in x 0.360 in x 0.200 in.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°-Blue Screw Captivated - 7758-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°-Blue Screw Captivated
7758-5
Slim-Line PC Screw Terminal, 60°-Blue Screw Captivated 7758-5
Part Number: 7758-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7758-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7758-5
Product Name Slim-Line PC Screw Terminal, 60°-Blue Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products