Keystone Electronics Corp. Male Non-Insulated Quick Fit Terminal 8273

Description
Part Number: 8273 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote
Description
Part Number: 8273 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Non-Insulated Female Solderless Quick Fit Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for .250 (6.4) tab size, with a barrel inner diameter of .080 (2.03) mm, designed for 16-14 AWG wire. Made of tinned brass with a vinyl boot for insulation and protection, mating with corresponding female terminals. Dimensions are .250 (6.4) mm width × .032 (.81) mm thickness and .66 (16.8) mm length. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Male non-insulated quick-fit terminal for .250 (6.4) tab size, with a barrel inner diameter of .080 (2.03) mm, designed for 16-14 AWG wire. Made of tinned brass with a vinyl boot for insulation and protection, mating with corresponding female terminals. Dimensions are .250 (6.4) mm width × .032 (.81) mm thickness and .66 (16.8) mm length. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Male Non-Insulated Quick Fit Terminal - 8273 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Male Non-Insulated Quick Fit Terminal
8273
Male Non-Insulated Quick Fit Terminal 8273
Part Number: 8273 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: .250 [6.4] x .032 [.81] Type: Quick Fit Wire Range (AWG): 18-22 AWG Non-Insulated Female Solderless Quick Fit Terminal

Part Number: 8273

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: .250 [6.4] x .032 [.81]
  • Type: Quick Fit
  • Wire Range (AWG): 18-22 AWG

Non-Insulated Female Solderless Quick Fit Terminal

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-8273-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-8273-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-8273-ND
CONN QC RCPT 18-22AWG 0.250

CONN QC RCPT 18-22AWG 0.250

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8273 36-8273-ND
Product Name Male Non-Insulated Quick Fit Terminal Terminals - Quick Connects, Quick Disconnect Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

#4 Stud Lockwasher Solder Lug - 7311 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
#4 Stud Solder Lug - 7331 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
3 suppliers
#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers
PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers