Keystone Electronics Corp. Slim-Line PC Screw Terminal, 60°-Screw Captivated 7758

Description
Part Number: 7758 Color: Nickel Current Rating: 20 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7758 Color: Nickel Current Rating: 20 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed for printed circuit boards, accepting solid or stranded wire and crimp terminals. The 7758 variant includes a 6-32 brass binding head screw installed and captivated, with a 60-degree angle termination. It features a brass terminal with matte tin plating, a nickel-plated screw, and supports wire sizes from #14 to #22 AWG. The current rating is 15 amps. The mounting hole pattern matches that of most quick-fit terminals. Color-coded screw heads are available as an option but are not present on this nickel-finished variant.

Datasheet Summary
Powered by GS/AI

Slim-Line PC screw terminals are low-cost, multi-purpose screw terminals designed for printed circuit boards, accepting solid or stranded wire and crimp terminals. The 7758 variant includes a 6-32 brass binding head screw installed and captivated, with a 60-degree angle termination. It features a brass terminal with matte tin plating, a nickel-plated screw, and supports wire sizes from #14 to #22 AWG. The current rating is 15 amps. The mounting hole pattern matches that of most quick-fit terminals. Color-coded screw heads are available as an option but are not present on this nickel-finished variant.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 60°-Screw Captivated - 7758 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 60°-Screw Captivated
7758
Slim-Line PC Screw Terminal, 60°-Screw Captivated 7758
Part Number: 7758 Color: Nickel Current Rating: 20 Amps Mounting: THM Orientation: 60 Degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7758

  • Color: Nickel
  • Current Rating: 20 Amps
  • Mounting: THM
  • Orientation: 60 Degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7758
Product Name Slim-Line PC Screw Terminal, 60°-Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1515-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1595-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1256-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers