Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8271

Description
Part Number: 8271 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Description
Part Number: 8271 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Solderless snap spade insulated terminal for 12-10 AWG wire with a #10 stud size, yellow insulation, and a 0.250 in (6.4 mm) maximum barrel diameter. The terminal features a 0.040 in (1.02 mm) insulation thickness and 0.135 in (3.43 mm) insulation diameter, with a barrel length of 1.03 in (26.2 mm) and a wire ID of 0.090 in (2.29 mm).

Datasheet Summary
Powered by GS/AI

Solderless snap spade insulated terminal for 12-10 AWG wire with a #10 stud size, yellow insulation, and a 0.250 in (6.4 mm) maximum barrel diameter. The terminal features a 0.040 in (1.02 mm) insulation thickness and 0.135 in (3.43 mm) insulation diameter, with a barrel length of 1.03 in (26.2 mm) and a wire ID of 0.090 in (2.29 mm).

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8271 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8271
Solderless Snap Spade Insulated Terminal 8271
Part Number: 8271 Color: Yellow Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 12-10 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8271

  • Color: Yellow
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 12-10 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8271-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8271-ND
Terminals - Spade Connectors 36-8271-ND
CONN SPADE TERM 10-12AWG #10 YEL

CONN SPADE TERM 10-12AWG #10 YEL

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8271 36-8271-ND
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
PTFE Insulated Split Fork Terminal - 11100 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1227-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details