Keystone Electronics Corp. Terminals - Quick Connects, Quick Disconnect Connectors 3525

Description
CONN QC RCPT 0.205 PRESS-FIT
Request a Quote Datasheet
Description
CONN QC RCPT 0.205 PRESS-FIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3525-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-3525-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-3525-ND
CONN QC RCPT 0.205 PRESS-FIT

CONN QC RCPT 0.205 PRESS-FIT

Buy Now Datasheet
Terminal, Female Disconnect, 5.2Mm, Though Hole; Tab Size Metric Keystone - 62W5054 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 5.2Mm, Though Hole; Tab Size Metric Keystone
62W5054
Terminal, Female Disconnect, 5.2Mm, Though Hole; Tab Size Metric Keystone 62W5054
TERMINAL, FEMALE DISCONNECT, 5.2MM, THOUGH HOLE; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:2.26mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 5.2MM, THOUGH HOLE; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Terminal Material:Brass; Mounting Hole Dia:2.26mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 36-3525-ND 62W5054
Product Name Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 5.2Mm, Though Hole; Tab Size Metric Keystone
Terminal Type Standard Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-2 - TE Connectivity
Specs
Features RoHS
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details