Keystone Electronics Corp. Solderless Snap Spade Insulated Terminal 8264

Description
Part Number: 8264 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Description
Part Number: 8264 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Insulated Solderless Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8264 is an insulated snap spade terminal designed for 22/18 AWG wire, with a tab size of 0.30 in (7.6 mm) and a barrel inner diameter of 0.070 in (1.78 mm). It features a vinyl insulation with an overall diameter of 0.145 in (3.7 mm) and is rated for use with a stud size of 0.30 in (7.6 mm). The terminal is made of EPT copper and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

8264 is an insulated snap spade terminal designed for 22/18 AWG wire, with a tab size of 0.30 in (7.6 mm) and a barrel inner diameter of 0.070 in (1.78 mm). It features a vinyl insulation with an overall diameter of 0.145 in (3.7 mm) and is rated for use with a stud size of 0.30 in (7.6 mm). The terminal is made of EPT copper and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Insulated Terminal - 8264 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Insulated Terminal
8264
Solderless Snap Spade Insulated Terminal 8264
Part Number: 8264 Color: Red Finish/Plating: Bright Tin Insulated: Yes Material: Copper Mounting: Crimp Tab Size: #8, M4 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Insulated Solderless Snap Spade Terminal

Part Number: 8264

  • Color: Red
  • Finish/Plating: Bright Tin
  • Insulated: Yes
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #8, M4 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Insulated Solderless Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8264-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8264-ND
Terminals - Spade Connectors 36-8264-ND
CONN SPADE TERM 18-22AWG #8 RED

CONN SPADE TERM 18-22AWG #8 RED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8264 36-8264-ND
Product Name Solderless Snap Spade Insulated Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

#8 Stud Solder Lug - 7333 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
5 suppliers