Keystone Electronics Corp. Snap In Solder Tab Terminal 1272

Description
Part Number: 1272 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Description
Part Number: 1272 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1272 is a snap-in solder tab terminal for printed circuit boards, with a brass, nickel-plated terminal and a rated current of 15 amps. The terminal is designed for mounting with a .329 inch square mounting hole and does not include a screw. The dimensions include a body diameter of .312 inches [7.9 mm] and a terminal thickness of .032 inches [.81 mm].

Datasheet Summary
Powered by GS/AI

Part number 1272 is a snap-in solder tab terminal for printed circuit boards, with a brass, nickel-plated terminal and a rated current of 15 amps. The terminal is designed for mounting with a .329 inch square mounting hole and does not include a screw. The dimensions include a body diameter of .312 inches [7.9 mm] and a terminal thickness of .032 inches [.81 mm].

Suppliers

Company
Product
Description
Supplier Links
Snap In Solder Tab Terminal - 1272 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Snap In Solder Tab Terminal
1272
Snap In Solder Tab Terminal 1272
Part Number: 1272 Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Steel Mounting: THM Snap-in Orientation: Vertical Screw Packaging: Installed & Captivated Thread: 6-32

Part Number: 1272

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Steel
  • Mounting: THM Snap-in
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1272
Terminals 1272
Terminals VERT SCREW TERMINAL

Terminals VERT SCREW TERMINAL

Buy Now Datasheet
Terminals VERT SCREW TERMINAL - 443-1272 - Utmel Electronic Limited
Hong Kong, China
Terminals VERT SCREW TERMINAL
443-1272
Terminals VERT SCREW TERMINAL 443-1272
Terminals VERT SCREW TERMINAL

Terminals VERT SCREW TERMINAL

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1272 1272 443-1272
Product Name Snap In Solder Tab Terminal Terminals Terminals VERT SCREW TERMINAL
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
METRIC SCREW TERMINAL (RED) - 7696-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Terminals - Turret Connectors - 36-11308-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers
PTFE Insulated Bottom Mount Solder Terminal-11312 - 11312 - Keystone Electronics Corp.
Specs
Material Brass, Tin Plated Terminals; White PTFE Bushing
View Details
3 suppliers