Keystone Electronics Corp. Solderless Snap Spade Terminal 8257

Description
Part Number: 8257 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Snap Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8257 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Snap Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Terminal - 8257 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Terminal
8257
Solderless Snap Spade Terminal 8257
Part Number: 8257 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 16-14 AWG Non-Insulated Snap Spade Terminal

Part Number: 8257

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 16-14 AWG

Non-Insulated Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8257-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8257-ND
Terminals - Spade Connectors 36-8257-ND
CONN SPADE TERM 14-16AWG #6

CONN SPADE TERM 14-16AWG #6

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
8257
Terminals 8257
Terminals CRIMP LUG

Terminals CRIMP LUG

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 8257 36-8257-ND 8257
Product Name Solderless Snap Spade Terminal Terminals - Spade Connectors Terminals
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

#6 Stud Lockwasher Solder Lug - 7318 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details
Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details