Keystone Electronics Corp. Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel 1287-STR

Description
Part Number: 1287-STR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Description
Part Number: 1287-STR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1287-STR is a .250 inch (6.4 mm) male Quick-Fit terminal for PCB mounting, supplied on a 24-inch reel with 15,000 units per reel. It is made of .032 inch (0.81 mm) thick brass with tin plating and features two .052 inch (1.3 mm) diameter mounting holes. The terminal is recognized by Underwriters Laboratories under File Number E201546, complying with NEMA 2-1982 (1988) and UL 310 standards.

Datasheet Summary
Powered by GS/AI

The 1287-STR is a .250 inch (6.4 mm) male Quick-Fit terminal for PCB mounting, supplied on a 24-inch reel with 15,000 units per reel. It is made of .032 inch (0.81 mm) thick brass with tin plating and features two .052 inch (1.3 mm) diameter mounting holes. The terminal is recognized by Underwriters Laboratories under File Number E201546, complying with NEMA 2-1982 (1988) and UL 310 standards.

Suppliers

Company
Product
Description
Supplier Links
Male .250
New Hyde Park, NY, USA
Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel
1287-STR
Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel 1287-STR
Part Number: 1287-STR Current Rating: 15 Amps Finish/Plating: Matte Tin Material: Brass Mounting: THM Orientation: Vertical Packaging: Continuous Reel - 10,000 per reel Tab Size: .250 [6.4] x .032 [.81] Terminal Type: Quick-Fit UL Recognized: Yes - (USA & Canada) E201546

Part Number: 1287-STR

  • Current Rating: 15 Amps
  • Finish/Plating: Matte Tin
  • Material: Brass
  • Mounting: THM
  • Orientation: Vertical
  • Packaging: Continuous Reel - 10,000 per reel
  • Tab Size: .250 [6.4] x .032 [.81]
  • Terminal Type: Quick-Fit
  • UL Recognized: Yes - (USA & Canada) E201546
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1287-SCT-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1287-SCT-ND
MALE .250" QUICK FIT TERMINAL ST

MALE .250" QUICK FIT TERMINAL ST

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1287-STR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
36-1287-STR-ND
Terminals - Quick Connects, Quick Disconnect Connectors 36-1287-STR-ND
MALE .250" QUICK FIT TERMINAL ST

MALE .250" QUICK FIT TERMINAL ST

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1287-STR 36-1287-SCT-ND
Product Name Male .250" Quick Fit Terminal Sturdi-Mount on Continuous Reel Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Push On Terminal Standard
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1587-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1574-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Mini Tubular Terminal, Flare Tip - 1236 - Keystone Electronics Corp.
Specs
Material Brass
View Details