Keystone Electronics Corp. Solderless Snap Spade Terminal 8256

Description
Part Number: 8256 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Snap Spade Terminal
Request a Quote Datasheet
Description
Part Number: 8256 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Snap Spade Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Terminal - 8256 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Terminal
8256
Solderless Snap Spade Terminal 8256
Part Number: 8256 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #10 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Snap Spade Terminal

Part Number: 8256

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #10 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Non-Insulated Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8256-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8256-ND
Terminals - Spade Connectors 36-8256-ND
CONN SPADE TERM 18-22AWG #10

CONN SPADE TERM 18-22AWG #10

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8256 36-8256-ND
Product Name Solderless Snap Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal - 1533-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1633-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details