Keystone Electronics Corp. Vertical Screw Terminal w/Sems Screw-Assembled 7699-SEMS

Description
Part Number: 7699-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Description
Part Number: 7699-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7699-SEMS is a vertical screw terminal with a captivated 6-32 screw and lock washer, designed for secure wire attachment. The terminal body is made of brass with a matte tin plate finish, and the screw is steel with nickel plating. It is rated for 15 amps and features a PC mount design with a length of 0.507 inches (12.9 mm) and a height of 0.947 inches (24.1 mm). The screw is installed and captivated, eliminating wire twisting during tightening. The terminal includes four mounting holes and is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

7699-SEMS is a vertical screw terminal with a captivated 6-32 screw and lock washer, designed for secure wire attachment. The terminal body is made of brass with a matte tin plate finish, and the screw is steel with nickel plating. It is rated for 15 amps and features a PC mount design with a length of 0.507 inches (12.9 mm) and a height of 0.947 inches (24.1 mm). The screw is installed and captivated, eliminating wire twisting during tightening. The terminal includes four mounting holes and is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
Vertical Screw Terminal w/Sems Screw-Assembled - 7699-SEMS - Keystone Electronics Corp.
New Hyde Park, NY, USA
Vertical Screw Terminal w/Sems Screw-Assembled
7699-SEMS
Vertical Screw Terminal w/Sems Screw-Assembled 7699-SEMS
Part Number: 7699-SEMS Color: Sems Current Rating: 15 Amps Mounting: THM Orientation: Vertical Screw Packaging: Installed & Captivated Terminal Body Style: Extended Thread: 6-32

Part Number: 7699-SEMS

  • Color: Sems
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Vertical
  • Screw Packaging: Installed & Captivated
  • Terminal Body Style: Extended
  • Thread: 6-32
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7699-SEMS
Terminals 7699-SEMS
Terminals SCREW TERM W/SEMS SCREW INSTALLED

Terminals SCREW TERM W/SEMS SCREW INSTALLED

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7699-SEMS 7699-SEMS
Product Name Vertical Screw Terminal w/Sems Screw-Assembled Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Turret Connectors - 36-1598-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1526-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3579TR-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details