Keystone Electronics Corp. Solderless Snap Spade Terminal 8254

Description
Part Number: 8254 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Snap Spade Terminal
Request a Quote
Description
Part Number: 8254 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Snap Spade Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8254 is a non-insulated snap spade terminal for 22/18 AWG wire with a stud size of 0.30 in (7.6 mm), barrel length of 0.68 in (17.3 mm), and terminal thickness of 0.030 in (0.76 mm).

Datasheet Summary
Powered by GS/AI

8254 is a non-insulated snap spade terminal for 22/18 AWG wire with a stud size of 0.30 in (7.6 mm), barrel length of 0.68 in (17.3 mm), and terminal thickness of 0.030 in (0.76 mm).

Suppliers

Company
Product
Description
Supplier Links
Solderless Snap Spade Terminal - 8254 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Solderless Snap Spade Terminal
8254
Solderless Snap Spade Terminal 8254
Part Number: 8254 Finish/Plating: Bright Tin Insulated: No Material: Copper Mounting: Crimp Tab Size: #6, M3.5 Stud Type: Spade Terminal Wire Range (AWG): 18-22 AWG Non-Insulated Snap Spade Terminal

Part Number: 8254

  • Finish/Plating: Bright Tin
  • Insulated: No
  • Material: Copper
  • Mounting: Crimp
  • Tab Size: #6, M3.5 Stud
  • Type: Spade Terminal
  • Wire Range (AWG): 18-22 AWG

Non-Insulated Snap Spade Terminal

Buy Now Datasheet
Terminals - Spade Connectors - 36-8254-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
36-8254-ND
Terminals - Spade Connectors 36-8254-ND
CONN SPADE TERM 18-22AWG #6

CONN SPADE TERM 18-22AWG #6

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 8254 36-8254-ND
Product Name Solderless Snap Spade Terminal Terminals - Spade Connectors
Material Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Split Fork Terminal - 11113 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1532-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details